Vishay Intertechnology, Inc. SMD Bipolar Transistor TCMT1110

Description
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, ROHS COMPLIANT, SMD, 4 PIN Product overview: TCMT1110 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCMT1110 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, ROHS COMPLIANT, SMD, 4 PIN Product overview: TCMT1110 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCMT1110 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Bipolar Transistor
903-TCMT1110
SMD Bipolar Transistor 903-TCMT1110
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, ROHS COMPLIANT, SMD, 4 PIN Product overview: TCMT1110 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCMT1110 can be used for catalog matching and distributor lookup.

Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, ROHS COMPLIANT, SMD, 4 PIN Product overview: TCMT1110 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCMT1110 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - TCMT1110 - 789870-TCMT1110 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TCMT1110
789870-TCMT1110
Optoisolators - Transistor, Photovoltaic Output - TCMT1110 789870-TCMT1110
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 789870-TCMT1110 Packaging: Reel package Operating Temperature Range: -40°C ~ 110°C Package: 4-SOIC (0.173", 4.40mm) Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.15V Rise / Fall Time (Typ): 3μs, 4μs Number of Channels: 1 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 5μs, 3μs Family Name: TCMT1110 Categories: Isolators Manufacturer Package: 4-SOP Output Voltage MAX: 70V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 50% @ 5mA Current Transfer Ratio (Maximum): 600% @ 5mA Vce Saturation (Maximum): 300mV Alternative Parts (Cross-Reference): OPIA404BTRE; OPIA404BTR; OPIA404BTU; OPIA404BTUE ; Introduction Date: July 09, 2009 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 789870-TCMT1110
Packaging: Reel package
Operating Temperature Range: -40°C ~ 110°C
Package: 4-SOIC (0.173", 4.40mm)
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.15V
Rise / Fall Time (Typ): 3μs, 4μs
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Turn On / Turn Off Time (Typ): 5μs, 3μs
Family Name: TCMT1110
Categories: Isolators
Manufacturer Package: 4-SOP
Output Voltage MAX: 70V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 50% @ 5mA
Current Transfer Ratio (Maximum): 600% @ 5mA
Vce Saturation (Maximum): 300mV
Alternative Parts (Cross-Reference): OPIA404BTRE; OPIA404BTR; OPIA404BTU; OPIA404BTUE ;
Introduction Date: July 09, 2009
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-TCMT1110 789870-TCMT1110
Product Name SMD Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - TCMT1110
PD 230 milliwatts
Unlock Full Specs
to access all available technical data