The TCMT1108 is a single-channel optocoupler with a phototransistor output in an SSOP-4 package, measuring 7.00 mm in length and 4.40 mm in height. It features a 3750 V RMS isolation voltage, a maximum collector-emitter voltage of 70 V, and a forward current rating of 60 mA. The current transfer ratio (CTR) is specified in the range of 130% to 260% at 5 mA forward current and 5 V collector-emitter voltage. The device complies with UL1577, cUL, VDE, and IEC 60747-5-5 safety standards, and maintains a low coupling capacitance of 0.3 pF typical. It operates over an ambient temperature range of -40 °C to +100 °C and meets AEC-Q200 qualification for automotive applications.
Optocoupler Transistor Output SOP 70V 3.75kV 60mA Product overview: TCMT1108 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 3.75kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 3.75kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCMT1108 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCMT1108 |
| Product Name | 70V 3.75kV 60mA Bipolar Transistor |
| IC(max) | 50 milliamps |