The TCMT1107 is a single-channel optocoupler with a phototransistor output and a half-pitch SSOP-4 package measuring 7.21 mm. It provides 3750 V RMS AC isolation and has a current transfer ratio (CTR) range of 80 to 160% at 5 mA input current and 5 V collector-emitter voltage. The device operates over an ambient temperature range of -40 °C to +100 °C and meets UL1577, cUL, VDE, and other safety agency approvals for double protection. It features a typical coupling capacitance of 0.3 pF and a collector-emitter voltage rating of 70 V.
1-CH DC Optocoupler, 70V VCEO, 3.75kV Isolation, SOP Product overview: TCMT1107 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 3.75kV. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 3.75kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCMT1107 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCMT1107 |
| Product Name | 70V 3.75kV Bipolar Transistor |
| IC(max) | 50 milliamps |