The TCMT1106 is a single-channel optocoupler with a phototransistor output in a SSOP-4 package, designed for signal isolation in applications such as programmable logic controllers and modems. It features a 3750 Vrms AC isolation test voltage, a current transfer ratio (CTR) of 100 to 300% at 5 mA input current and 5 V collector-emitter voltage, and operates within an ambient temperature range of -40 to +100 °C. The device complies with UL1577, cUL, VDE 0884-5, and other safety standards, and has a collector-emitter voltage rating of 70 V. The package has a low profile and a length of 7.21 mm.
1-CH DC-IN Optocoupler, 70V VCEO, 300% CTR, SOP Product overview: TCMT1106 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCMT1106 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCMT1106 |
| Product Name | 70V Bipolar Transistor |
| IC(max) | 50 milliamps |