The TCMT1103 is a single-channel optocoupler with a phototransistor output in a 4-pin SSOP-4 package, measuring 7.00 ± 0.30 mm in length and 4.40 mm in height. It features an AC isolation test voltage of 3750 V RMS, a collector-emitter voltage rating of 70 V, and a maximum collector current of 50 mA. The current transfer ratio is specified between 100% and 200% at 5 mA forward current and 5 V collector-emitter voltage. It meets UL1577, cUL, VDE, and BSI safety standards with double protection. The operating ambient temperature range is -40 °C to +100 °C, and it supports reflow soldering per J-STD-020 with a peak temperature of 260 °C.
1-CH DC Optocoupler, 70V VCEO, 3.75kV Isolation, SOP, 50mA Product overview: TCMT1103 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 3.75kV, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 3.75kV, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCMT1103 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCMT1103 |
| Product Name | 70V 3.75kV 50mA Bipolar Transistor |
| IC(max) | 50 milliamps |