The TCMT1102 is a single-channel optocoupler with a phototransistor output in a 4-pin SSOP-4 package, measuring 7.00 ± 0.30 mm in length and 4.40 mm in height. It features an AC isolation test voltage of 3750 V RMS, a collector-emitter voltage rating of 70 V, and a maximum collector current of 50 mA. The current transfer ratio (CTR) is specified in the range of 100% to 200% at an input current of 5 mA and collector-emitter voltage of 5 V. The device meets UL1577, cUL, VDE, and BSI safety standards with double protection certification. It operates over an ambient temperature range of -40 °C to +100 °C and complies with IEC 68 part 1 climatic classification 40/110/21. The package has a creepage and clearance distance of at least 5 mm and an insulation thickness of 0.4 mm.
1-CH DC Optocoupler, 70V VCEO, 50mA Iout, SOP, 3.75kV Iso Product overview: TCMT1102 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 50mA, 3.75kV. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 50mA, 3.75kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCMT1102 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCMT1102 |
| Product Name | 70V 50mA 3.75kV Bipolar Transistor |
| IC(max) | 50 milliamps |