The TCMT1101 is a single-channel phototransistor optocoupler in a SSOP-4 package, consisting of a gallium arsenide infrared-emitting diode and a phototransistor mounted on a single leadframe. It provides 3750 V RMS AC isolation, a maximum collector-emitter voltage of 70 V, and a maximum forward current of 60 mA. The current transfer ratio is specified in the range of 40% to 80% at 5 mA forward current and 5 V collector-emitter voltage. The device operates over an ambient temperature range of -40 °C to +100 °C and meets UL1577, cUL, VDE, and BSI safety standards for double protection. Its low profile and low coupling capacitance of 0.3 pF make it suitable for space-constrained applications requiring high isolation.
Phototransistor Optocoupler, SOP, 70V VCEO, 60mA IF, 3.75kV Isolation Product overview: TCMT1101 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 60mA, 3.75kV. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 60mA, 3.75kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCMT1101 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCMT1101 |
| Product Name | 70V 60mA 3.75kV Bipolar Transistor |
| IC(max) | 50 milliamps |