The TCMT1100 is a single-channel optocoupler with a phototransistor output and a SSOP-4 half-pitch package, designed for signal isolation in applications such as programmable logic controllers and modems. It features a 3750 V RMS isolation test voltage, a maximum collector-emitter voltage of 70 V, and a current transfer ratio (CTR) between 40% and 80% at 10 mA forward current. The device has a typical coupling capacitance of 0.3 pF, operates from -40 °C to +100 °C ambient temperature, and meets UL1577, cUL, VDE 0884-5, and BSI standards for double protection. The package dimensions are 7.21 mm long.
1-CH DC Optocoupler, 70V VCEO, 600% CTR, SOP, 3.75kV Isolation Product overview: TCMT1100 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 3.75kV. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 3.75kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCMT1100 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCMT1100 |
| Product Name | 70V 3.75kV Bipolar Transistor |
| IC(max) | 50 milliamps |