The TCMD1000 is a single-channel optocoupler with a photodarlington output in a 4-pin SOP-4 mini-flat package, measuring 7 mm in length, designed for galvanic isolation in applications such as programmable logic and modems. It features an AC isolation test voltage of 3750 V RMS, a current transfer ratio of 600% to 800% at IF = 1 mA and VCE = 2 V, a collector-emitter voltage rating of 35 V, and a maximum forward current of 60 mA. The device meets UL 1577, cUL, DIN EN 60747-5-5, CQC, BSI, and FIMKO safety standards, with a creepage and clearance distance of 5 mm. Operating ambient temperature ranges from -40 °C to +100 °C.
1-CH DC Optocoupler, 35V VCEO, 800% CTR, 60mA IF, SOIC Product overview: TCMD1000 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 60mA, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 35V, 60mA, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCMD1000 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCMD1000 |
| Product Name | 35V 60mA SOIC Bipolar Transistor |
| IC(max) | 80 milliamps |