The TCLT1113 is a phototransistor optocoupler in a 5-pin SOP-6L5 package, 10.2 mm long, with 5000 V RMS isolation voltage and a creepage distance exceeding 8 mm. It operates from -55 °C to 110 °C and has a current transfer ratio of 100% to 200% at 5 mA input and 5 V collector-emitter voltage. The maximum collector current is 50 mA, and the collector-emitter voltage rating is 70 V. It meets UL, cUL, VDE, FIMKO, and CQC safety standards to IEC 60747-5-5. Coupling capacitance is 0.3 pF, and the cut-off frequency is 110 kHz with 10 mA input and 100 Ω load. The package supports reflow soldering per J-STD-020 and has a 1.27 mm lead pitch.
Transistor Output Optocoupler, 1-Element, 5000V Isolation, SOP-6/5 Product overview: TCLT1113 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCLT1113 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCLT1113 |
| Product Name | 5000V Bipolar Transistor |
| IC(max) | 50 milliamps |