Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - TCLT1109 TCLT1109

Description
Manufacturer: Vishay Win Source Part Number: 1106388-TCLT1109 Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.25V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 6-SOP, 5 Pin Minimum DC Current Transfer Ratio: 200% @ 5mA Maximum DC Current Transfer Ratio: 400% @ 5mA Switching Turn-On and Turn-Off Time: 6μs, 5μs Rise and Fall Time: 3μs, 4.7μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1106388-TCLT1109 Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.25V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 6-SOP, 5 Pin Minimum DC Current Transfer Ratio: 200% @ 5mA Maximum DC Current Transfer Ratio: 400% @ 5mA Switching Turn-On and Turn-Off Time: 6μs, 5μs Rise and Fall Time: 3μs, 4.7μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - TCLT1109 - 1106388-TCLT1109 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TCLT1109
1106388-TCLT1109
Optoisolators - Transistor, Photovoltaic Output - TCLT1109 1106388-TCLT1109
Manufacturer: Vishay Win Source Part Number: 1106388-TCLT1109 Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.25V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 6-SOP, 5 Pin Minimum DC Current Transfer Ratio: 200% @ 5mA Maximum DC Current Transfer Ratio: 400% @ 5mA Switching Turn-On and Turn-Off Time: 6μs, 5μs Rise and Fall Time: 3μs, 4.7μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1106388-TCLT1109
Packaging: Reel - TR
Mounting: SMD (SMT)
Forward Voltage: 1.25V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 300mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 6-SOP, 5 Pin
Minimum DC Current Transfer Ratio: 200% @ 5mA
Maximum DC Current Transfer Ratio: 400% @ 5mA
Switching Turn-On and Turn-Off Time: 6μs, 5μs
Rise and Fall Time: 3μs, 4.7μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5kV 70V 60mA Bipolar Transistor
903-TCLT1109
5kV 70V 60mA Bipolar Transistor 903-TCLT1109
Optocoupler 5kV Isolation, 70V VCEO, 60mA FC, SOP, SM Product overview: TCLT1109 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCLT1109 can be used for catalog matching and distributor lookup.

Optocoupler 5kV Isolation, 70V VCEO, 60mA FC, SOP, SM Product overview: TCLT1109 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCLT1109 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 1106388-TCLT1109 903-TCLT1109
Product Name Optoisolators - Transistor, Photovoltaic Output - TCLT1109 5kV 70V 60mA Bipolar Transistor
Package Type SOT3; 6-SOP, 5 Pin
Unlock Full Specs
to access all available technical data