The TCLT1108 is an optocoupler with a gallium arsenide infrared LED coupled to a phototransistor in a 5-lead SOP-6L5 surface-mount package measuring 10.2 mm in length. It provides 5000 Vrms isolation, an 8 mm creepage distance, and a collector-emitter voltage rating of 80 V. The current transfer ratio ranges from 130% to 260% at 5 mA input current and 5 V collector-emitter voltage. It meets UL, cUL, VDE, BSI, FIMKO, CQC GB4943.1, and CQC GB8898 safety approvals. Operating ambient temperature ranges from -55 °C to +100 °C, and junction temperature is rated to 125 °C. The device is designed for use in switchmode power supplies and microprocessor system interfaces.
Optocoupler 5kV Transistor SOP 70V 60mA Product overview: TCLT1108 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCLT1108 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCLT1108 |
| Product Name | 5kV 70V 60mA Bipolar Transistor |
| IC(max) | 50 milliamps |