The TCLT1107 is a phototransistor optocoupler with a gallium arsenide infrared LED, housed in a 5-lead SOP-6L5 surface-mount package measuring 10.20 mm in length. It provides 5000 V RMS isolation, with a collector-emitter voltage rating of 80 V and a maximum forward current of 60 mA. The current transfer ratio ranges from 80% to 160% at 5 mA input current and 5 V collector-emitter voltage. It features an extra low coupling capacitance of 0.3 pF, creepage and clearance distances of 8 mm, and complies with UL1577, CSA, BSI, DIN EN 60747-5-5, and CQC safety standards. Operating temperature ranges from -55 °C to +100 °C.
Optocoupler 5kV Transistor 70V 60mA SOP Product overview: TCLT1107 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCLT1107 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCLT1107 |
| Product Name | 5kV 70V 60mA Bipolar Transistor |
| IC(max) | 50 milliamps |