Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - TCLT1105 TCLT1105

Description
Manufacturer: Vishay Win Source Part Number: 1106386-TCLT1105 Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.25V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 6-SOP, 5 Pin Minimum DC Current Transfer Ratio: 50% @ 5mA Maximum DC Current Transfer Ratio: 150% @ 5mA Switching Turn-On and Turn-Off Time: 6μs, 5μs Rise and Fall Time: 3μs, 4.7μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1106386-TCLT1105 Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.25V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 6-SOP, 5 Pin Minimum DC Current Transfer Ratio: 50% @ 5mA Maximum DC Current Transfer Ratio: 150% @ 5mA Switching Turn-On and Turn-Off Time: 6μs, 5μs Rise and Fall Time: 3μs, 4.7μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - TCLT1105 - 1106386-TCLT1105 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TCLT1105
1106386-TCLT1105
Optoisolators - Transistor, Photovoltaic Output - TCLT1105 1106386-TCLT1105
Manufacturer: Vishay Win Source Part Number: 1106386-TCLT1105 Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.25V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 6-SOP, 5 Pin Minimum DC Current Transfer Ratio: 50% @ 5mA Maximum DC Current Transfer Ratio: 150% @ 5mA Switching Turn-On and Turn-Off Time: 6μs, 5μs Rise and Fall Time: 3μs, 4.7μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1106386-TCLT1105
Packaging: Reel - TR
Mounting: SMD (SMT)
Forward Voltage: 1.25V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 300mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 6-SOP, 5 Pin
Minimum DC Current Transfer Ratio: 50% @ 5mA
Maximum DC Current Transfer Ratio: 150% @ 5mA
Switching Turn-On and Turn-Off Time: 6μs, 5μs
Rise and Fall Time: 3μs, 4.7μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5kV 70V 60mA Bipolar Transistor
903-TCLT1105
5kV 70V 60mA Bipolar Transistor 903-TCLT1105
5kV Optocoupler, 70V VCEO, 60mA IF, SOP, 150% CTR Product overview: TCLT1105 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCLT1105 can be used for catalog matching and distributor lookup.

5kV Optocoupler, 70V VCEO, 60mA IF, SOP, 150% CTR Product overview: TCLT1105 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCLT1105 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 1106386-TCLT1105 903-TCLT1105
Product Name Optoisolators - Transistor, Photovoltaic Output - TCLT1105 5kV 70V 60mA Bipolar Transistor
Package Type SOT3; 6-SOP, 5 Pin
IC(max) 50 milliamps
VCEO 70 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 154889P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
45V 0.1A Bipolar Transistor - 277-BC847PNH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN; PNP
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
5 suppliers