The TCLT1103 is a phototransistor optocoupler with a gallium arsenide infrared LED, housed in a 5-pin SOP-6L5 package measuring 10.20 mm in length. It provides 5000 V RMS isolation, a creepage and clearance distance of 8 mm, and meets UL1577, CSA, BSI, DIN EN 60747-5-5, and CQC safety standards. The current transfer ratio at 10 mA forward current and 5 V collector-emitter voltage ranges from 100% to 200%. It supports a collector current of 50 mA, collector-emitter voltage of 70 V, and has a cut-off frequency of 110 kHz with 100 Ω load. Switching times include a turn-on time of 6.0 μs and turn-off time of 5.0 μs under 2 mA collector current and 100 Ω load. Operating ambient temperature ranges from -55 °C to +100 °C.
Optocoupler 5kVrms, 60mA, 70V, SOP, 1Ch Product overview: TCLT1103 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60mA, 70V. Search-friendly keywords include transistor, BJT, switching, amplification, 60mA, 70V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCLT1103 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCLT1103 |
| Product Name | 60mA 70V Bipolar Transistor |
| IC(max) | 50 milliamps |