The TCLT1018 is a phototransistor output optocoupler in an LSOP-4 low-profile SMD package with a creepage distance of at least 8 mm. It features an isolation voltage of 5000 V RMS and a repetitive peak isolation voltage of 1050 V, with an operating temperature range of -55 °C to +110 °C. The current transfer ratio (CTR) for this variant is specified between 130 % and 260 % at 5 mA forward current and 5 V collector-emitter voltage. It meets UL 1577, cUL, and DIN EN 60747-5-5 (VDE 0884-5) safety approvals. The device is rated for a total power dissipation of 250 mW and has a coupling capacitance of 0.3 pF maximum. Package dimensions are 10.2 mm in length and 7.5 mm in width, with a seating plane height of 0.70 to 1.00 mm. The part supports lead-free reflow soldering per J-STD-020 and has moisture sensitivity level 1.
Transistor Output Optocoupler, 1-Element, 5000V Isolation, GREEN, MINIFLAT, SMD, SOP-4 Product overview: TCLT1018 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCLT1018 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCLT1018 |
| Product Name | SMD 5000V Bipolar Transistor |
| IC(max) | 50 milliamps |