The TCLT1017 is a phototransistor optocoupler with a GaAs infrared emitter and transistor output in an LSOP-4 mini-flat package measuring 10.2 mm in length. It provides 5000 V RMS isolation voltage and a peak repetitive isolation voltage of 1050 V, with a creepage distance of at least 8 mm. Operating ambient temperature range is -55 °C to +110 °C. Current transfer ratio (CTR) ranges from 80 % to 160 % at 5 mA forward current and 5 V collector-emitter voltage. The device complies with UL 1577, cUL, and DIN EN 60747-5-5 (VDE 0884-5) safety standards. Input and output circuits are electrically isolated for safe signal transmission in switchmode power supplies and microprocessor interfaces.
Transistor Output Optocoupler, 1-Element, 5000V Isolation, SOP-6/4 Product overview: TCLT1017 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCLT1017 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCLT1017 |
| Product Name | 5000V Bipolar Transistor |
| IC(max) | 50 milliamps |