Vishay Intertechnology, Inc. SMD 5kV 70V 60mA Bipolar Transistor TCLT1015

Description
1-Ch Transistor Optocoupler, 5kV Isolation, 70V VCEO, 60mA IF, SMD Product overview: TCLT1015 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCLT1015 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Ch Transistor Optocoupler, 5kV Isolation, 70V VCEO, 60mA IF, SMD Product overview: TCLT1015 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCLT1015 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5kV 70V 60mA Bipolar Transistor
903-TCLT1015
SMD 5kV 70V 60mA Bipolar Transistor 903-TCLT1015
1-Ch Transistor Optocoupler, 5kV Isolation, 70V VCEO, 60mA IF, SMD Product overview: TCLT1015 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCLT1015 can be used for catalog matching and distributor lookup.

1-Ch Transistor Optocoupler, 5kV Isolation, 70V VCEO, 60mA IF, SMD Product overview: TCLT1015 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCLT1015 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - TCLT1015 - 1265585-TCLT1015 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TCLT1015
1265585-TCLT1015
Optoisolators - Transistor, Photovoltaic Output - TCLT1015 1265585-TCLT1015
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1265585-TCLT1015 Packaging: Tape and Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 4-LSOP (2.54mm) Temperature Range - Operating: -55°C ~ 110°C Maximum Output Voltage: 70V Manufacturer Homepage: www.vishay.com Manufacturer Package: 4-SMD, Gull Wing Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 50% at 5mA Current Transfer Ratio (Maximum): 150% at 5mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 3μs, 4.7μs Turn On / Turn Off Time: 6μs, 5μs Voltage - Forward (Vf): 1.25V

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1265585-TCLT1015
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 4-LSOP (2.54mm)
Temperature Range - Operating: -55°C ~ 110°C
Maximum Output Voltage: 70V
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 4-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 50% at 5mA
Current Transfer Ratio (Maximum): 150% at 5mA
Vce Saturation (Maximum): 300mV
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 3μs, 4.7μs
Turn On / Turn Off Time: 6μs, 5μs
Voltage - Forward (Vf): 1.25V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-TCLT1015 1265585-TCLT1015
Product Name SMD 5kV 70V 60mA Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - TCLT1015
IC(max) 50 milliamps
PD 250 milliwatts
hfe 150
Unlock Full Specs
to access all available technical data