The TCLT1014 is an optoisolator featuring a phototransistor output and is housed in a compact 4-pin LSOP package. It is designed for high isolation applications, with an isolation voltage of 5000 V_RMS and a rated temperature range of -55 °C to +110 °C. The device supports a collector current of up to 50 mA and has a forward current rating of 60 mA. The current transfer ratio (CTR) for this part ranges from 160% to 320%, providing flexibility for various applications. It is suitable for use in switchmode power supplies, computer peripheral interfaces, and microprocessor system interfaces. The TCLT1014 is compliant with multiple safety standards, including UL 1577 and DIN EN 60747-5-5, making it a reliable choice for engineers seeking robust isolation solutions.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, GREEN, MINIFLAT, SMD, SOP-4 Product overview: TCLT1014 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCLT1014 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 899302-TCLT1014
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 5000Vrms Channel 4-SOP
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: TCLT1014
Categories: Isolators
Case / Package: 4-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: TCLT1014-ND, TCLT1014CT, TCLT1014TR, TCLT1014DKR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 903-TCLT1014 | 899302-TCLT1014 |
| Product Name | SMD Bipolar Transistor | Optoisolators - Transistor, Photovoltaic Output - TCLT1014 |
| IC(max) | 50 milliamps |