The TCLT1009 is an optocoupler with a phototransistor output and a gallium arsenide infrared-emitting diode, housed in a SOP-4L surface-mount package measuring 10.2 mm. It provides electrical isolation with a rated impulse voltage of 8 kV, isolation test voltage of 5000 V RMS, and creepage and clearance distances of 8 mm. The current transfer ratio ranges from 200% to 400% at an input current of 5 mA and collector-emitter voltage of 5 V. The device meets safety standards including UL, cUL, VDE 0884, BSI, FIMKO, and CQC, and operates within an ambient temperature range of -55 °C to +100 °C.
5kV Optocoupler, 70V VCEO, 400% CTR, SOP, Surface Mount Product overview: TCLT1009 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 70V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, 70V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCLT1009 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCLT1009 |
| Product Name | SMD 5kV 70V Bipolar Transistor |
| IC(max) | 50 milliamps |