The TCLT1008 is an optocoupler with a phototransistor output and a gallium arsenide infrared emitter in a SOP-4L package, measuring 10.2 mm. It provides electrical isolation with a creepage and clearance distance of 8 mm, a rated impulse voltage of 8 kV, and an isolation test voltage of 5000 V RMS. The device has a collector-emitter voltage rating of 70 V, a maximum collector current of 50 mA, and a current transfer ratio between 130% and 260% at 5 mA forward current and 5 V collector-emitter voltage. It is certified to UL, cUL, VDE, BSI, FIMKO, and CQC safety standards and operates from -55 to +100 °C ambient temperature. The package is suitable for surface-mount assembly and is available on tape and reel.
5kV Optocoupler Transistor SOP 70V 50mA Product overview: TCLT1008 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCLT1008 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCLT1008 |
| Product Name | 5kV 70V 50mA Bipolar Transistor |
| IC(max) | 50 milliamps |