The TCLT1006 is an optocoupler with a phototransistor output in a SOP-4L package, designed for electrical isolation in applications such as switchmode power supplies and microprocessor interfaces. It features an isolation voltage of 5000 V RMS, a collector-emitter voltage rating of 70 V, and a maximum collector current of 50 mA. The device has a creepage and clearance distance of 8.0 mm, and complies with UL, cUL, VDE, BSI, FIMKO, and CQC safety standards. Current transfer ratio ranges from 100% to 300% at 5 mA forward current and 5 V collector-emitter voltage. The package dimensions are 10.2 mm in length, with a low-profile SMD design. It is available only on tape and reel.
5kV Optocoupler Transistor Output SOP 70V 50mA Product overview: TCLT1006 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCLT1006 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCLT1006 |
| Product Name | 5kV 70V 50mA Bipolar Transistor |
| IC(max) | 50 milliamps |