The TCLT1005 is an optocoupler with a phototransistor output and infrared LED in a 4-lead SOP-4L package, measuring 10.2 mm in length. It provides electrical isolation up to 5000 V rms and supports a maximum collector-emitter voltage of 70 V. The current transfer ratio ranges from 50% to 150% at a forward current of 5 mA and collector-emitter voltage of 5 V. The device has a creepage and clearance distance of 8 mm, and meets safety standards including UL, cUL, VDE, BSI, FIMKO, and CQC. It operates within an ambient temperature range of -55 °C to +100 °C and is rated for reflow soldering up to 260 °C. The part is available only on tape and reel.
5kV Optocoupler Transistor SOP 70V VCEO 150% CTR Product overview: TCLT1005 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCLT1005 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCLT1005 |
| Product Name | 5kV 70V Bipolar Transistor |
| IC(max) | 50 milliamps |