The TCLT1003 is an optocoupler with a phototransistor output and a gallium arsenide infrared emitter in a SOP-4L package, measuring 10.2 mm in length. It provides electrical isolation with a creepage and clearance distance of 8 mm and an isolation test voltage of 5000 V RMS. The device has a collector-emitter voltage rating of 70 V and a forward current rating of 60 mA. Its current transfer ratio ranges from 100% to 200% at 10 mA input current and 5 V collector-emitter voltage. It complies with UL, cUL, VDE, BSI, FIMKO, and CQC safety standards and has a coupling capacitance of 0.3 pF maximum. The operating ambient temperature range is -55 °C to +100 °C.
5kV Optocoupler, 70V VCEO, 60mA IF, SOP, Transistor Output Product overview: TCLT1003 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCLT1003 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCLT1003 |
| Product Name | 5kV 70V 60mA Bipolar Transistor |
| IC(max) | 50 milliamps |