The TCLT1002 is an optocoupler with a gallium arsenide infrared LED and a phototransistor output in a 4-lead SOP-4L package measuring 10.2 mm in length. It provides galvanic isolation with a creepage distance of 8 mm and an isolation test voltage of 5000 V RMS, meeting UL, cUL, VDE, BSI, FIMKO, and CQC safety standards. The current transfer ratio ranges from 63% to 125% at 5 mA forward current and 5 V collector-emitter voltage. It supports a maximum collector current of 50 mA, collector-emitter voltage of 70 V, and operates from -55 °C to +100 °C ambient temperature. The coupling capacitance is 0.3 pF maximum at 1 MHz. The device is AEC-Q200 qualified and supplied on tape and reel.
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin SOP T/R Product overview: TCLT1002 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCLT1002 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCLT1002 |
| Product Name | Bipolar Transistor |
| Package Type | Tape and Reel |
| Packing Method | Tape and Reel |
| IC(max) | 50 milliamps |