The TCLT1001 is a single-channel optocoupler with a phototransistor output, consisting of a gallium arsenide infrared-emitting diode optically coupled to a phototransistor in a 4-lead SO6L package. It provides reinforced isolation for safety class II applications up to 600 V mains voltage, meeting VDE 0884, IEC 60950, and other safety standards. The part has a current transfer ratio (CTR) ranging from 40% to 80% at I_F = 10 mA and V_CE = 5 V. It supports an isolation test voltage of 5 kV RMS, a rated isolation voltage of 600 V RMS, and operates from -40 °C to +100 °C. The package has a creepage distance greater than 8 mm and a thickness of insulation of at least 0.75 mm. The coupling capacitance is 0.3 pF typical. The isolation materials comply with UL94-V0, and pollution degree is rated for level 2.
OPTOISOLATOR 5KV TRANS SOP-4L Product overview: TCLT1001 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCLT1001 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCLT1001 |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |