Vishay Intertechnology, Inc. 5kV 35V Bipolar Transistor TCLD1000

Description
Transistor Optocoupler, 5kV Isolation, 800% CTR, 35V VCEO, SOP Product overview: TCLD1000 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 35V. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 35V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCLD1000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Transistor Optocoupler, 5kV Isolation, 800% CTR, 35V VCEO, SOP Product overview: TCLD1000 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 35V. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 35V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCLD1000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5kV 35V Bipolar Transistor
903-TCLD1000
5kV 35V Bipolar Transistor 903-TCLD1000
Transistor Optocoupler, 5kV Isolation, 800% CTR, 35V VCEO, SOP Product overview: TCLD1000 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 35V. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 35V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCLD1000 can be used for catalog matching and distributor lookup.

Transistor Optocoupler, 5kV Isolation, 800% CTR, 35V VCEO, SOP Product overview: TCLD1000 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 35V. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 35V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCLD1000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - TCLD1000 - 1265582-TCLD1000 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TCLD1000
1265582-TCLD1000
Optoisolators - Transistor, Photovoltaic Output - TCLD1000 1265582-TCLD1000
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1265582-TCLD1000 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 100°C Package: 4-SMD, Gull Wing Mounting: SMD Output Type: Darlington Input Type: DC Voltage - Forward (Vf) (Typ): 1.1V Rise / Fall Time (Typ): 300μs, Number of Channels: 1 Voltage - Isolation: 5000Vrms Turn On / Turn Off Time (Typ): -, 250μs Family Name: TCLD1000 Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 4-SOP (2.54mm) Output Voltage MAX: 35V Output Current per Channel: 80mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 600% @ 1mA Vce Saturation (Maximum): 1V Alternative Parts (Cross-Reference): PS2702-1-V-F3; PS2702-1-V; PS2702-1-V-F4; Introduction Date: November 19, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1265582-TCLD1000
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 100°C
Package: 4-SMD, Gull Wing
Mounting: SMD
Output Type: Darlington
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.1V
Rise / Fall Time (Typ): 300μs,
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Turn On / Turn Off Time (Typ): -, 250μs
Family Name: TCLD1000
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 4-SOP (2.54mm)
Output Voltage MAX: 35V
Output Current per Channel: 80mA
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 600% @ 1mA
Vce Saturation (Maximum): 1V
Alternative Parts (Cross-Reference): PS2702-1-V-F3; PS2702-1-V; PS2702-1-V-F4;
Introduction Date: November 19, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Darlington Transistors
Product Number 903-TCLD1000 1265582-TCLD1000
Product Name 5kV 35V Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - TCLD1000
IC(max) 80 milliamps
PD 250 milliwatts
hfe 800
Unlock Full Specs
to access all available technical data