Vishay Intertechnology, Inc. 70V 60mA DIP Bipolar Transistor TCET4600G

Description
AC Input Optocoupler, 4-Ch, 70V VCEO, 60mA IF, DIP Product overview: TCET4600G from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 60mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 60mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCET4600G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AC Input Optocoupler, 4-Ch, 70V VCEO, 60mA IF, DIP Product overview: TCET4600G from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 60mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 60mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCET4600G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
70V 60mA DIP Bipolar Transistor
903-TCET4600G
70V 60mA DIP Bipolar Transistor 903-TCET4600G
AC Input Optocoupler, 4-Ch, 70V VCEO, 60mA IF, DIP Product overview: TCET4600G from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 60mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 60mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCET4600G can be used for catalog matching and distributor lookup.

AC Input Optocoupler, 4-Ch, 70V VCEO, 60mA IF, DIP Product overview: TCET4600G from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 60mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 60mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCET4600G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - TCET4600G - 796499-TCET4600G - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TCET4600G
796499-TCET4600G
Optoisolators - Transistor, Photovoltaic Output - TCET4600G 796499-TCET4600G
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 796499-TCET4600G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 16-DIP (0.400", 10.16mm) Output Type: Transistor Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 3μs, 4.7μs Number of Channels: 4 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 6μs, 5μs Family Name: TCET4600 Categories: Isolators Manufacturer Package: 16-DIP Output Voltage MAX: 70V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 20% @ 5mA Current Transfer Ratio (Maximum): 300% @ 5mA Vce Saturation (Maximum): 300mV Introduction Date: March 25, 1999 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 796499-TCET4600G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Package: 16-DIP (0.400", 10.16mm)
Output Type: Transistor
Input Type: AC, DC
Voltage - Forward (Vf) (Typ): 1.25V
Rise / Fall Time (Typ): 3μs, 4.7μs
Number of Channels: 4
Voltage - Isolation: 5300Vrms
Turn On / Turn Off Time (Typ): 6μs, 5μs
Family Name: TCET4600
Categories: Isolators
Manufacturer Package: 16-DIP
Output Voltage MAX: 70V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 20% @ 5mA
Current Transfer Ratio (Maximum): 300% @ 5mA
Vce Saturation (Maximum): 300mV
Introduction Date: March 25, 1999
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-TCET4600G 796499-TCET4600G
Product Name 70V 60mA DIP Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - TCET4600G
IC(max) 50 milliamps
PD 250 milliwatts
hfe 300
Unlock Full Specs
to access all available technical data