Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - TCET4600 TCET4600

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1265564-TCET4600 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 16-DIP (0.300", 7.62mm) Output Type: Transistor Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 3μs, 4.7μs Number of Channels: 4 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 6μs, 5μs Family Name: TCET4600 Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 16-DIP Output Voltage MAX: 70V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 20% @ 5mA Current Transfer Ratio (Maximum): 300% @ 5mA Vce Saturation (Maximum): 300mV Introduction Date: March 25, 1999 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1265564-TCET4600 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 16-DIP (0.300", 7.62mm) Output Type: Transistor Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 3μs, 4.7μs Number of Channels: 4 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 6μs, 5μs Family Name: TCET4600 Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 16-DIP Output Voltage MAX: 70V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 20% @ 5mA Current Transfer Ratio (Maximum): 300% @ 5mA Vce Saturation (Maximum): 300mV Introduction Date: March 25, 1999 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - TCET4600 - 1265564-TCET4600 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TCET4600
1265564-TCET4600
Optoisolators - Transistor, Photovoltaic Output - TCET4600 1265564-TCET4600
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1265564-TCET4600 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 16-DIP (0.300", 7.62mm) Output Type: Transistor Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 3μs, 4.7μs Number of Channels: 4 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 6μs, 5μs Family Name: TCET4600 Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 16-DIP Output Voltage MAX: 70V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 20% @ 5mA Current Transfer Ratio (Maximum): 300% @ 5mA Vce Saturation (Maximum): 300mV Introduction Date: March 25, 1999 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1265564-TCET4600
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Package: 16-DIP (0.300", 7.62mm)
Output Type: Transistor
Input Type: AC, DC
Voltage - Forward (Vf) (Typ): 1.25V
Rise / Fall Time (Typ): 3μs, 4.7μs
Number of Channels: 4
Voltage - Isolation: 5300Vrms
Turn On / Turn Off Time (Typ): 6μs, 5μs
Family Name: TCET4600
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 16-DIP
Output Voltage MAX: 70V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 20% @ 5mA
Current Transfer Ratio (Maximum): 300% @ 5mA
Vce Saturation (Maximum): 300mV
Introduction Date: March 25, 1999
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
TCET4600
Transistor Output Optocouplers TCET4600
Transistor Output Optocouplers Phototransistor Out Quad CTR >20%

Transistor Output Optocouplers Phototransistor Out Quad CTR >20%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number 1265564-TCET4600 TCET4600
Product Name Optoisolators - Transistor, Photovoltaic Output - TCET4600 Transistor Output Optocouplers
Input AC; DC; AC, DC
Output Phototransistor; Transistor
Isolation Voltage 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 494882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Solid State Relays - 2733071 - RS Components, Ltd.
Infineon Technologies AG
Specs
Approvals RoHS Compliant
View Details