The TCET4600 is a quad-channel phototransistor optocoupler with two gallium arsenide infrared-emitting diodes, designed for signal isolation in industrial and electronic circuits. It is housed in a 16-pin DIP package measuring 19.77 mm x 7.62 mm, with 7 mm creepage and clearance distances. The device features a rated isolation voltage of 600 V RMS, an impulse voltage rating of 10 kV peak, and a partial discharge test voltage of 1.6 kV peak. It meets safety standards including UL 1577, cUL, DIN EN 60747-5-5 (VDE 0884), and FIMKO, with a comparative tracking index (CTI) of at least 175 and insulation thickness of 0.4 mm. Current transfer ratio ranges from 20% to 300% at ±5 mA forward current and 5 V collector-emitter voltage.
OPTOISO 5.3KV 4CH TRANS 16-DIP Product overview: TCET4600 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCET4600 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCET4600 |
| Product Name | 5.3KV DIP Bipolar Transistor |
| IC(max) | 50 milliamps |