The TCET2100 is a dual-channel optocoupler with phototransistor output, designed for electrical isolation in signal transmission. It is packaged in an 8-pin DIP with a body length of 7.62 mm. The device meets UL, cUL, and VDE 0884 safety certifications and features a minimum isolation voltage of 4420 V RMS and a transient isolation voltage of 10 kV peak. The collector-emitter voltage rating is 70 V, the current transfer ratio ranges from 50% to 600%, and the coupling capacitance is less than 0.3 pF. It complies with IEC 60747-5-5 and has a comparative tracking index (CTI) of at least 175, with an insulation thickness of 0.4 mm. The operating ambient temperature range is -55 °C to +100 °C.
2-CH Optocoupler, 5kV Iso, 70V VCEO, 600% CTR, DIP Product overview: TCET2100 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCET2100 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCET2100 |
| Product Name | 5kV 70V DIP Bipolar Transistor |
| IC(max) | 50 milliamps |