The TCET1600G is a phototransistor optocoupler with two gallium arsenide infrared-emitting diodes in a DIP-4 package measuring 7.62 mm by 10.16 mm. It provides reinforced electrical isolation with a rated isolation voltage of 600 V RMS, a transient overvoltage rating of 10 kV, and an insulation resistance of at least 10^9 Ω at 150 °C. The current transfer ratio ranges from 20% to 300% at 5 mA forward current and 5 V collector-emitter voltage. The device meets safety standards including UL, cUL, VDE, and IEC 60950, and complies with DIN EN 60747-5-5. Operating temperature ranges from -55 °C to +100 °C.
Optocoupler AC-IN 1-CH Transistor DC-OUT 4-Pin DIL Product overview: TCET1600G from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCET1600G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCET1600G |
| Product Name | Bipolar Transistor |
| IC(max) | 50 milliamps |