Manufacturer: Vishay
Win Source Part Number: 1106339-TCET1600G
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.25V
Input Type: AC, DC
Number of Channels: 1
Vce Saturation (Max): 300mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 4-DIP
Minimum DC Current Transfer Ratio: 20% @ 5mA
Maximum DC Current Transfer Ratio: 300% @ 5mA
Switching Turn-On and Turn-Off Time: 6μs, 5μs
Rise and Fall Time: 3μs, 4.7μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Transistor Output Optocouplers Phototransistor Out Single CTR >20%
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 1106339-TCET1600G | TCET1600G |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - TCET1600G | Transistor Output Optocouplers |
| Input | AC; DC; AC, DC | |
| Output | Phototransistor; Transistor | |
| Mounting Option | 4-DIP | |
| Forward Current | 60 milliamps |