Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - TCET1204G TCET1204G

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1265562-TCET1204G Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 4-DIP Temperature Range - Operating: -40°C ~ 100°C Maximum Output Voltage: 70V Manufacturer Homepage: www.vishay.com Manufacturer Package: 4-DIP (0.400", 10.16mm) Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 160% at 10mA Current Transfer Ratio (Maximum): 320% at 10mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 3μs, 4.7μs Turn On / Turn Off Time: 6μs, 5μs Voltage - Forward (Vf): 1.25V
Request a Quote
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1265562-TCET1204G Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 4-DIP Temperature Range - Operating: -40°C ~ 100°C Maximum Output Voltage: 70V Manufacturer Homepage: www.vishay.com Manufacturer Package: 4-DIP (0.400", 10.16mm) Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 160% at 10mA Current Transfer Ratio (Maximum): 320% at 10mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 3μs, 4.7μs Turn On / Turn Off Time: 6μs, 5μs Voltage - Forward (Vf): 1.25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - TCET1204G - 1265562-TCET1204G - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TCET1204G
1265562-TCET1204G
Optoisolators - Transistor, Photovoltaic Output - TCET1204G 1265562-TCET1204G
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1265562-TCET1204G Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 4-DIP Temperature Range - Operating: -40°C ~ 100°C Maximum Output Voltage: 70V Manufacturer Homepage: www.vishay.com Manufacturer Package: 4-DIP (0.400", 10.16mm) Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 160% at 10mA Current Transfer Ratio (Maximum): 320% at 10mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 3μs, 4.7μs Turn On / Turn Off Time: 6μs, 5μs Voltage - Forward (Vf): 1.25V

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1265562-TCET1204G
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 4-DIP
Temperature Range - Operating: -40°C ~ 100°C
Maximum Output Voltage: 70V
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 4-DIP (0.400", 10.16mm)
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 160% at 10mA
Current Transfer Ratio (Maximum): 320% at 10mA
Vce Saturation (Maximum): 300mV
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 3μs, 4.7μs
Turn On / Turn Off Time: 6μs, 5μs
Voltage - Forward (Vf): 1.25V

Buy Now
Singapore, Singapore
70V 60mA DIP Bipolar Transistor
903-TCET1204G
70V 60mA DIP Bipolar Transistor 903-TCET1204G
1-CH Optocoupler, 70V VCEO, 60mA IF, 320% CTR, DIP Product overview: TCET1204G from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 60mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 60mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCET1204G can be used for catalog matching and distributor lookup.

1-CH Optocoupler, 70V VCEO, 60mA IF, 320% CTR, DIP Product overview: TCET1204G from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 60mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 60mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCET1204G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 1265562-TCET1204G 903-TCET1204G
Product Name Optoisolators - Transistor, Photovoltaic Output - TCET1204G 70V 60mA DIP Bipolar Transistor
Package Type SOT3
Packing Method Tube; Tube
TJ -40 to 100 C (-40 to 212 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKB30N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
View Details
5 suppliers
Bipolar Transistors - 1220656 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-16QC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers