Vishay Intertechnology, Inc. 70V 60mA 1.6kV DIP Bipolar Transistor TCET1202

Description
1-CH Optocoupler, DC-IN, 70V VCEO, 60mA IF, 1.6kV Isolation, DIP Product overview: TCET1202 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 60mA, 1.6kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 60mA, 1.6kV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCET1202 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-CH Optocoupler, DC-IN, 70V VCEO, 60mA IF, 1.6kV Isolation, DIP Product overview: TCET1202 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 60mA, 1.6kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 60mA, 1.6kV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCET1202 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
70V 60mA 1.6kV DIP Bipolar Transistor
903-TCET1202
70V 60mA 1.6kV DIP Bipolar Transistor 903-TCET1202
1-CH Optocoupler, DC-IN, 70V VCEO, 60mA IF, 1.6kV Isolation, DIP Product overview: TCET1202 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 60mA, 1.6kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 60mA, 1.6kV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCET1202 can be used for catalog matching and distributor lookup.

1-CH Optocoupler, DC-IN, 70V VCEO, 60mA IF, 1.6kV Isolation, DIP Product overview: TCET1202 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 60mA, 1.6kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 60mA, 1.6kV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCET1202 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - TCET1202 - 1265561-TCET1202 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TCET1202
1265561-TCET1202
Optoisolators - Transistor, Photovoltaic Output - TCET1202 1265561-TCET1202
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1265561-TCET1202 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 4-DIP (0.300", 7.62mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 3μs, 4.7μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Turn On / Turn Off Time (Typ): 6μs, 5μs Family Name: TCET1202 Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 4-DIP Output Voltage MAX: 70V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 63% @ 10mA Current Transfer Ratio (Maximum): 125% @ 10mA Vce Saturation (Maximum): 300mV Alternative Parts (Cross-Reference): SFH610A-1; SFH615-1X; SFH615-1XSM; Introduction Date: January 07, 2004 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1265561-TCET1202
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: 4-DIP (0.300", 7.62mm)
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.25V
Rise / Fall Time (Typ): 3μs, 4.7μs
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Turn On / Turn Off Time (Typ): 6μs, 5μs
Family Name: TCET1202
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 4-DIP
Output Voltage MAX: 70V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 63% @ 10mA
Current Transfer Ratio (Maximum): 125% @ 10mA
Vce Saturation (Maximum): 300mV
Alternative Parts (Cross-Reference): SFH610A-1; SFH615-1X; SFH615-1XSM;
Introduction Date: January 07, 2004
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-TCET1202 1265561-TCET1202
Product Name 70V 60mA 1.6kV DIP Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - TCET1202
IC(max) 50 milliamps
PD 250 milliwatts
hfe 125
Unlock Full Specs
to access all available technical data