Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1098627-TCET1116
Mounting: SMD (SMT)
Number of Pins: 4
Isolation Voltage: 5 kV
Current Transfer Ratio: 300 %
Output Voltage: 70 V
Input Current: 50 mA
Categories: OEM Parts(T-Z)
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 110 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 265 mW
Collector Emitter Voltage (VCEO): 70 V
Max Collector Current: 50 mA
Collector Emitter Saturation Voltage: 300 mV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1098627-TCET1116 |
| Product Name | OEM Parts - OEM Parts (T - Z) - TCET1116 |