The TCET1114G is a phototransistor optocoupler with a gallium arsenide infrared-emitting diode in a 4-pin plastic DIP package, rated for operation from -40 °C to +110 °C and featuring a rated isolation voltage of 600 V RMS, a rated impulse voltage of 6 kV peak, and creepage distance exceeding 8 mm. It provides a current transfer ratio of 160% to 320% at 10 mA forward current and 5 V collector-emitter voltage, with coupling capacitance of 0.6 pF max. The device meets UL, cUL, DIN EN 60747-5-5 (VDE 0884), and BSI EN 62368-1:2014 safety standards, and is designed for reinforced isolation in switch-mode power supplies and microprocessor interfaces. Package dimensions are 7.62 mm.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, ROHS COMPLIANT, PLASTIC, DIP-4 Product overview: TCET1114G from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCET1114G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCET1114G |
| Product Name | DIP Bipolar Transistor |
| IC(max) | 50 milliamps |