The TCET1113G is a phototransistor output optocoupler in a 4-pin dual inline plastic package with a 7.62 mm pitch, designed for reinforced electrical isolation up to 600 V RMS and 6 kV impulse voltage. It features a current transfer ratio of 100 to 200 % at 10 mA forward current and 5 V collector-emitter voltage, with an isolation test voltage of 1.6 kV and creepage distance exceeding 8 mm. The device meets UL 94 V-0, UL1577, BSI EN 60065 and EN 60950-1, and DIN EN 60747-5-2 standards. Operating temperature ranges from -40 °C to +110 °C, with maximum junction temperature of 125 °C. It complies with RoHS Directive 2002/95/EC.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, ROHS COMPLIANT, PLASTIC, DIP-4 Product overview: TCET1113G from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCET1113G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCET1113G |
| Product Name | DIP Bipolar Transistor |
| IC(max) | 50 milliamps |