Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - TCET1112 TCET1112

Description
Manufacturer: Vishay Win Source Part Number: 899276-TCET1112 Operating Temperature Range: -40°C ~ 110°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP Package: Tube Package: 4-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: TCET11 Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 899276-TCET1112 Operating Temperature Range: -40°C ~ 110°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP Package: Tube Package: 4-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: TCET11 Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - TCET1112 - 899276-TCET1112 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TCET1112
899276-TCET1112
Optoisolators - Transistor, Photovoltaic Output - TCET1112 899276-TCET1112
Manufacturer: Vishay Win Source Part Number: 899276-TCET1112 Operating Temperature Range: -40°C ~ 110°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP Package: Tube Package: 4-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: TCET11 Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Vishay
Win Source Part Number: 899276-TCET1112
Operating Temperature Range: -40°C ~ 110°C
Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Package: Tube
Package: 4-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: TCET11
Categories: Isolators
Case / Package: 4-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 899276-TCET1112
Product Name Optoisolators - Transistor, Photovoltaic Output - TCET1112
Mounting Option 4-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3120MC12HXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details