The TCET1109G is a phototransistor optocoupler in a 4-lead plastic DIP package with a 10.16 mm lead spacing, providing reinforced electrical isolation up to 600 V RMS and a rated impulse voltage of 6 kV. It features a current transfer ratio (CTR) range of 200% to 400% at an input current of 10 mA, a collector-emitter voltage rating of 70 V, and operates within an ambient temperature range of -40°C to +100°C. The device meets safety standards including UL 1577, cUL 1577, and DIN EN 60747-5-5 (VDE 0884-5), with insulation materials rated UL 94 V-0 and a comparative tracking index of CTI ≥ 175.
Optocoupler Phototransistor Out 5kV Isolation 70V VCEO 400% CTR Product overview: TCET1109G from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCET1109G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCET1109G |
| Product Name | 5kV 70V Bipolar Transistor |
| IC(max) | 50 milliamps |