The TCET1109 is an optocoupler with a phototransistor output in a 4-lead plastic dual inline package, designed for reinforced isolation in safety class II applications. It offers a current transfer ratio between 200% and 400% at an input current of 10 mA and collector-emitter voltage of 5 V. The device features a rated isolation voltage of 600 V RMS, a rated impulse voltage of 6 kV peak, and complies with UL 1577, cUL 1577, and DIN EN 60747-5-5 (VDE 0884-5) safety standards. Its creepage distance supports pollution degree 2, and the package meets UL 94 V-0 flammability rating. The operating ambient temperature range is -40 °C to +100 °C, with a storage temperature range of -55 °C to +125 °C.
OPTOISOLATR 5KV TRANSISTOR 4-DIP Product overview: TCET1109 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCET1109 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCET1109 |
| Product Name | 5KV DIP Bipolar Transistor |
| IC(max) | 50 milliamps |