The TCET1107G is an optocoupler with a phototransistor output, featuring a 4-lead plastic dual inline package with a lead spacing of 10.16 mm. It provides reinforced isolation with a rated isolation voltage of 600 V RMS, a rated impulse voltage of 6 kV, and an isolation test voltage of 1.6 kV. The device meets safety standards including UL 1577, cUL 1577, and DIN EN 60747-5-5 (VDE 0884-5), and complies with UL 94 V-0 for flammability. The current transfer ratio (CTR) ranges from 80% to 160% at 5 V collector-emitter voltage and 5 mA forward current. Operating ambient temperature ranges from -40 °C to +100 °C, with a storage temperature range of -55 °C to +125 °C.
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin DIL Product overview: TCET1107G from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCET1107G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCET1107G |
| Product Name | Bipolar Transistor |
| IC(max) | 50 milliamps |