The TCET1107 is an optocoupler with a phototransistor output, featuring a 4-lead plastic dual inline package (DIP-4) with a 7.62 mm lead pitch. It provides reinforced isolation with a rated isolation voltage of 600 V RMS, a rated impulse voltage of 6 kV, and an isolation test voltage of 1.6 kV. The device complies with safety standards including UL 1577, cUL 1577, and DIN EN 60747-5-5. The current transfer ratio (CTR) ranges from 80% to 160% at 5 mA forward current and 5 V collector-emitter voltage. Maximum collector-emitter voltage is 70 V, and the operating ambient temperature range is -40 °C to +100 °C. Isolation materials meet UL 94 V-0.
Optocoupler 70V 60mA 1.6kV DIP Transistor Output Product overview: TCET1107 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 60mA, 1.6kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 60mA, 1.6kV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCET1107 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCET1107 |
| Product Name | 70V 60mA 1.6kV DIP Bipolar Transistor |
| IC(max) | 50 milliamps |