The TCET1106G is a phototransistor optocoupler in a 4-lead plastic DIP package with a 7.62 mm lead pitch. It features reinforced isolation with a rated isolation voltage of 600 V RMS and an isolation test voltage of 1.6 kV, meeting UL 1577, cUL 1577, and DIN EN 60747-5-5 (VDE 0884-5) standards. The device has a current transfer ratio (CTR) range of 100% to 300% at an input current of 10 mA and output collector-emitter voltage of 5 V. It supports an operating ambient temperature range of -40 °C to +100 °C and a collector current of up to 50 mA, with a maximum collector-emitter voltage of 70 V. The package complies with UL 94 V-0 flammability rating and has a pollution degree of 2. The part is suitable for safe protective separation in switch-mode power supplies and microprocessor interfaces.
Optocoupler Transistor Output 5kV Isolation 70V 50mA 300% CTR PDIP Product overview: TCET1106G from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCET1106G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCET1106G |
| Product Name | 5kV 70V 50mA Bipolar Transistor |
| IC(max) | 50 milliamps |