The TCET1105G is a phototransistor optocoupler in a 4-lead DIP package with 400 mil lead spacing. It provides reinforced isolation rated for 600 V RMS and 848 V recurring peak voltage, with a 6 kV impulse voltage rating and 1.6 kV partial discharge test voltage. It complies with UL1577, cUL, BSI, and DIN EN 60747-5-5 standards for safety class II applications. The current transfer ratio ranges from 50% to 150% at 5 V collector-emitter voltage and 10 mA forward current. The operating ambient temperature range is -40 °C to +100 °C, with a storage temperature range of -55 °C to +125 °C. The device is RoHS compliant and suitable for switch-mode power supplies, line receivers, and microprocessor system interfaces.
Optocoupler, 1-Ch, 70V VCEO, 60mA IF, 1.6kV Isolation, DIP Product overview: TCET1105G from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 60mA, 1.6kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 60mA, 1.6kV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCET1105G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCET1105G |
| Product Name | 70V 60mA 1.6kV DIP Bipolar Transistor |
| IC(max) | 50 milliamps |