The TCET1104G is a phototransistor output optocoupler in a 4-lead plastic DIP package with a lead spacing of 10.16 mm. It provides reinforced electrical isolation with a rated isolation voltage of 600 V RMS and a rated impulse voltage of 6 kV peak. The device meets safety standards including UL 1577, cUL 1577, and DIN EN 60747-5-5 (VDE 0884-5), and has creepage resistance compliant with CTI ≥ 175. It offers a current transfer ratio (CTR) range of 160% to 320% at 5 V collector-emitter voltage and 10 mA forward current. The operating ambient temperature range is -40 °C to +100 °C, and it complies with UL 94 V-0 for flame resistance. Performance features include a collector-emitter saturation voltage of up to 0.3 V and a cut-off frequency of 110 kHz.
Transistor Output Optocoupler, 1-Element, 5000V Isolation, Product overview: TCET1104G from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCET1104G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCET1104G |
| Product Name | 5000V Bipolar Transistor |
| IC(max) | 50 milliamps |