The TCET1103 is a phototransistor optocoupler in a 4-lead plastic dual inline package, designed for reinforced electrical isolation up to 600 V RMS and transient overvoltages of 6 kV. It has a collector-emitter voltage of 70 V and a maximum collector current of 50 mA. The current transfer ratio ranges from 34% to 70% at 1 mA forward current and 5 V collector-emitter voltage. The device meets UL 1577, cUL 1577, and DIN EN 60747-5-5 (VDE 0884-5) safety standards and offers creepage resistance compatible with CTI ≥ 175. The package dimensions are 7.62 mm lead spacing with a body width of 4.58 mm, and it operates from -40 °C to +100 °C ambient temperature.
Optocoupler 5kV Transistor DIP 70V 50mA Product overview: TCET1103 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V, 50mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, 50mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCET1103 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCET1103 |
| Product Name | 5kV 70V 50mA DIP Bipolar Transistor |
| IC(max) | 50 milliamps |