The TCET1102G is a phototransistor optocoupler in a 4-lead plastic dual inline package with a 7.62 mm lead pitch, designed for reinforced electrical isolation in safety class II applications. It features a 6 kV rated impulse voltage, 600 V rated isolation voltage, and 1.6 kV partial discharge test voltage. The device meets UL 1577, cUL 1577, DIN EN 60747-5-5 (VDE 0884-5), and IEC 60068 climatic classification 55/100/21, with isolation materials compliant to UL 94 V-0. The current transfer ratio (CTR) ranges from 63% to 125% at 10 mA forward current and 5 V collector-emitter voltage. Operating ambient temperature extends from -40 °C to +100 °C, and the storage temperature range is -55 °C to +125 °C.
Phototransistor Optocoupler, 5kV Isolation, 70V VCEO, 60mA IF Product overview: TCET1102G from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCET1102G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCET1102G |
| Product Name | 5kV 70V 60mA Bipolar Transistor |
| IC(max) | 50 milliamps |