Vishay Intertechnology, Inc. 5kV 70V 60mA DIP Bipolar Transistor TCET1102

Description
5kV Optocoupler, 70V VCEO, 60mA IF, Transistor Output, 4-DIP Product overview: TCET1102 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V, 60mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, 60mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCET1102 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5kV Optocoupler, 70V VCEO, 60mA IF, Transistor Output, 4-DIP Product overview: TCET1102 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V, 60mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, 60mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCET1102 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5kV 70V 60mA DIP Bipolar Transistor
903-TCET1102
5kV 70V 60mA DIP Bipolar Transistor 903-TCET1102
5kV Optocoupler, 70V VCEO, 60mA IF, Transistor Output, 4-DIP Product overview: TCET1102 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V, 60mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, 60mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCET1102 can be used for catalog matching and distributor lookup.

5kV Optocoupler, 70V VCEO, 60mA IF, Transistor Output, 4-DIP Product overview: TCET1102 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V, 60mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, 60mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCET1102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - TCET1102 - 1106332-TCET1102 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TCET1102
1106332-TCET1102
Optoisolators - Transistor, Photovoltaic Output - TCET1102 1106332-TCET1102
Manufacturer: Vishay Win Source Part Number: 1106332-TCET1102 Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.25V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 5000Vrms Family Name: TCET1102 Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 4-DIP Minimum DC Current Transfer Ratio: 63% @ 10mA Maximum DC Current Transfer Ratio: 125% @ 10mA Switching Turn-On and Turn-Off Time: 6μs, 5μs Rise and Fall Time: 3μs, 4.7μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 60mA Alternative Parts (Cross-Reference): H11A817A.W; PS2561L1-1-V; H11A617C300W; H11A817D.W; Introduction Date: December 04, 2003 ECCN: EAR99 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1106332-TCET1102
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.25V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 300mV
Isolation Voltage: 5000Vrms
Family Name: TCET1102
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 4-DIP
Minimum DC Current Transfer Ratio: 63% @ 10mA
Maximum DC Current Transfer Ratio: 125% @ 10mA
Switching Turn-On and Turn-Off Time: 6μs, 5μs
Rise and Fall Time: 3μs, 4.7μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Alternative Parts (Cross-Reference): H11A817A.W; PS2561L1-1-V; H11A617C300W; H11A817D.W;
Introduction Date: December 04, 2003
ECCN: EAR99
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-TCET1102 1106332-TCET1102
Product Name 5kV 70V 60mA DIP Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - TCET1102
IC(max) 50 milliamps
VCEO 70 volts
PD 265 milliwatts
hfe 125
Unlock Full Specs
to access all available technical data