The TCET1101G is a phototransistor optocoupler in a 4-lead plastic DIP package with a 7.62 mm lead pitch, designed for reinforced electrical isolation up to 600 V RMS. It features a current transfer ratio (CTR) of 40% to 80% at 10 mA forward current and 5 V collector-emitter voltage, with an isolation test voltage of 1.6 kV and a rated impulse voltage of 6 kV. The device meets UL 1577, cUL 1577, and DIN EN 60747-5-5 (VDE 0884-5) safety standards, with materials compliant to UL 94 V-0 and a creepage index of CTI ≥ 175. Operating temperature range spans -40 °C to +100 °C.
Optocoupler, 5kV Isolation, 70V VCEO, 60mA IF, Transistor Output Product overview: TCET1101G from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCET1101G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCET1101G |
| Product Name | 5kV 70V 60mA Bipolar Transistor |
| IC(max) | 50 milliamps |